Schneider Electric Machine Interface HMISCU6A5

Description
3.5 HMI CONTROLLER PANEL DIGITAL
Request a Quote Datasheet
Description
3.5 HMI CONTROLLER PANEL DIGITAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 4008-HMISCU6A5-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMISCU6A5-ND
Machine Interface 4008-HMISCU6A5-ND
3.5 HMI CONTROLLER PANEL DIGITAL

3.5 HMI CONTROLLER PANEL DIGITAL

Buy Now Datasheet
Hmi Machine Controller, 3.5Inch, 24V; Meter Display Type Schneider Electric - 24X0061 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Machine Controller, 3.5Inch, 24V; Meter Display Type Schneider Electric
24X0061
Hmi Machine Controller, 3.5Inch, 24V; Meter Display Type Schneider Electric 24X0061
HMI MACHINE CONTROLLER, 3.5INCH, 24V; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:-; Screen Size:3.5"; Supply Voltage Min:24V; Supply Voltage Max:28.8V; Operating Temperature Min:-; Product Range:- RoHS Compliant: Yes

HMI MACHINE CONTROLLER, 3.5INCH, 24V; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:-; Screen Size:3.5"; Supply Voltage Min:24V; Supply Voltage Max:28.8V; Operating Temperature Min:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 4008-HMISCU6A5-ND 24X0061
Product Name Machine Interface Hmi Machine Controller, 3.5Inch, 24V; Meter Display Type Schneider Electric
Display Options Color; Touch Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

Operator Interface - 12616325 - Radwell International
Fuji Electric Corp. of America
View Details
POLARIS Smart HMI 7
Specs
I/O Interfaces Ethernet; USB
Type Flat Panel Display
Display Size 7.0 inch (178 mm)
View Details
Panel PC - 67K-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details