Schneider Electric, Ltd. Operator Interface HMIGXO5502

Description
DISCONTINUED BY MANUFACTURER 12/31/2015, OPERATOR INTERFACE, MAGELIS GXO, TOUCH PANEL SCREEN, DISPLAY SIZE: 10.2 INCH, 50 AMP, 24 VDC, 7 W, COLOUR TFT LCD, PIXEL RESOLUTION: 800 X 480, IP65/IP20. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER 12/31/2015, OPERATOR INTERFACE, MAGELIS GXO, TOUCH PANEL SCREEN, DISPLAY SIZE: 10.2 INCH, 50 AMP, 24 VDC, 7 W, COLOUR TFT LCD, PIXEL RESOLUTION: 800 X 480, IP65/IP20. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Operator Interface - 57509031 - Radwell International
Willingboro, NJ, United States
Operator Interface
57509031
Operator Interface 57509031
DISCONTINUED BY MANUFACTURER 12/31/2015, OPERATOR INTERFACE, MAGELIS GXO, TOUCH PANEL SCREEN, DISPLAY SIZE: 10.2 INCH, 50 AMP, 24 VDC, 7 W, COLOUR TFT LCD, PIXEL RESOLUTION: 800 X 480, IP65/IP20. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 12/31/2015, OPERATOR INTERFACE, MAGELIS GXO, TOUCH PANEL SCREEN, DISPLAY SIZE: 10.2 INCH, 50 AMP, 24 VDC, 7 W, COLOUR TFT LCD, PIXEL RESOLUTION: 800 X 480, IP65/IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Human Machine Interfaces
Product Number 57509031
Product Name Operator Interface
Unlock Full Specs
to access all available technical data

Similar Products

【Resistive Touch】12.1
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 12.1 inch (307 mm)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-E2-W-5-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details