12.1 COLOR TOUCH PANEL SVGA-TFT
OPERATOR INTERFACE, ADVANCED TOUCHSCREEN PANEL, 12.1 INCH TFT COLOR LCD, 30 AMP, 24 VDC, 800 X 600 PIXELS SVGA, -20 TO +60 DEGREES C, IP20/65. FREE 2 YEAR RADWELL WARRANTY
TOUCHSCREEN, GRAPHICAL, 12.1", TFT LCD; Meter Display Type:TFT LCD Color; Display Size:12.1"; Display Resolution:800 x 600 Pixels; Screen Size:12.1"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Product Range:- RoHS Compliant: Yes
HMI TOUCH SCREEN, 12.1", SVGA TFT LCD; Meter Display Type:SVGA TFT LCD Colour; Display Size:-; Display Resolution:800 x 600 Pixels; Screen Size:12.1"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Human Machine Interfaces | Human Machine Interfaces | Human Machine Interfaces | Human Machine Interfaces | Human Machine Interfaces |
| Product Number | 4008-HMIGTO6310-ND | 7815900 | 57509006 | 86W5697 | 66AH6145 |
| Product Name | Machine Interface | HMI Displays | Operator Interface | Touchscreen, Graphical, 12.1, Tft Lcd; Meter Display Type Schneider Electric | Hmi Touch Screen, 12.1, Svga Tft Lcd; Meter Display Type Schneider Electric |
| Display Options | Color; Touch Screen | Backlit Screen | Color; Touch Screen | Touch Screen | |
| Operating Temperature | 32 to 131 F (0 to 55 C) | ||||
| I/O Interfaces | 2 x com2, 2 x ethernet (rj45), 2 x usb 2.0, com1 | ||||
| Certifications | RoHS Compliant | ||||
| Type | Risc |