Schneider Electric HMI Displays HMIGTO3510

Description
Schneider Electric HMIGTO3510
Request a Quote Datasheet
Description
Schneider Electric HMIGTO3510
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HMI Displays - 7815884 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
7815884
HMI Displays 7815884
Schneider Electric HMIGTO3510

Schneider Electric HMIGTO3510

Supplier's Site
Machine Interface - 4008-HMIGTO3510-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMIGTO3510-ND
Machine Interface 4008-HMIGTO3510-ND
ADVANCED TOUCHSCREEN PANEL, HARM

ADVANCED TOUCHSCREEN PANEL, HARM

Buy Now Datasheet
Touchscreen, Graphical, 7, Tft Lcd; Meter Display Type Schneider Electric - 86W5694 - Newark, An Avnet Company
Chicago, IL, United States
Touchscreen, Graphical, 7, Tft Lcd; Meter Display Type Schneider Electric
86W5694
Touchscreen, Graphical, 7, Tft Lcd; Meter Display Type Schneider Electric 86W5694
TOUCHSCREEN, GRAPHICAL, 7", TFT LCD; Meter Display Type:TFT LCD Color; Display Size:7"; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

TOUCHSCREEN, GRAPHICAL, 7", TFT LCD; Meter Display Type:TFT LCD Color; Display Size:7"; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 7815884 4008-HMIGTO3510-ND 86W5694
Product Name HMI Displays Machine Interface Touchscreen, Graphical, 7, Tft Lcd; Meter Display Type Schneider Electric
I/O Interfaces 2 x com2, 2 x ethernet (rj45), 2 x usb 2.0, com1
Certifications RoHS Compliant
Type Risc
Resolution 800 x 480pixels 800 x 480 Pixels
Display Size 7.0 inch (178 mm) 7.0 inch (178 mm)
Unlock Full Specs
to access all available technical data