Schneider Electric HMI Displays HMIGTO2310

Description
Schneider Electric HMIGTO2310
Request a Quote Datasheet
Description
Schneider Electric HMIGTO2310
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HMI Displays - 7815887 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
7815887
HMI Displays 7815887
Schneider Electric HMIGTO2310

Schneider Electric HMIGTO2310

Supplier's Site
Machine Interface - 4008-HMIGTO2310-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMIGTO2310-ND
Machine Interface 4008-HMIGTO2310-ND
HMIGTO2310 - ADVANCED TOUCHSCREE

HMIGTO2310 - ADVANCED TOUCHSCREE

Buy Now Datasheet
Hmi Touch Screen, 5.7, Qvga Tft Lcd; Meter Display Type Schneider Electric - 66AH6142 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Screen, 5.7, Qvga Tft Lcd; Meter Display Type Schneider Electric
66AH6142
Hmi Touch Screen, 5.7, Qvga Tft Lcd; Meter Display Type Schneider Electric 66AH6142
HMI TOUCH SCREEN, 5.7", QVGA TFT LCD; Meter Display Type:QVGA TFT LCD Colour; Display Size:-; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature RoHS Compliant: Yes

HMI TOUCH SCREEN, 5.7", QVGA TFT LCD; Meter Display Type:QVGA TFT LCD Colour; Display Size:-; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Touchscreen, Graphical, 5.7, Tft Lcd; Meter Display Type Schneider Electric - 86W5693 - Newark, An Avnet Company
Chicago, IL, United States
Touchscreen, Graphical, 5.7, Tft Lcd; Meter Display Type Schneider Electric
86W5693
Touchscreen, Graphical, 5.7, Tft Lcd; Meter Display Type Schneider Electric 86W5693
TOUCHSCREEN, GRAPHICAL, 5.7", TFT LCD; Meter Display Type:TFT LCD Color; Display Size:5.7"; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

TOUCHSCREEN, GRAPHICAL, 5.7", TFT LCD; Meter Display Type:TFT LCD Color; Display Size:5.7"; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet
Operator Interface - 57508976 - Radwell International
Willingboro, NJ, United States
Operator Interface
57508976
Operator Interface 57508976
OPERATOR INTERFACE, ADVANCED TOUCHSCREEN PANEL, 5.7 INCH COLOR TFT LCD, 320 X 240 PIXELS QVGA, 96 MB FLASH EPROM, 512 KB INTERNAL RAM, 24 VDC, 30 AMP, FLUSH MOUNTING, IP20/65. FREE 2 YEAR RADWELL WARRANTY

OPERATOR INTERFACE, ADVANCED TOUCHSCREEN PANEL, 5.7 INCH COLOR TFT LCD, 320 X 240 PIXELS QVGA, 96 MB FLASH EPROM, 512 KB INTERNAL RAM, 24 VDC, 30 AMP, FLUSH MOUNTING, IP20/65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 7815887 4008-HMIGTO2310-ND 66AH6142 86W5693 57508976
Product Name HMI Displays Machine Interface Hmi Touch Screen, 5.7, Qvga Tft Lcd; Meter Display Type Schneider Electric Touchscreen, Graphical, 5.7, Tft Lcd; Meter Display Type Schneider Electric Operator Interface
I/O Interfaces 2 x com2, 2 x ethernet (rj45), 2 x usb 2.0, com1
Certifications RoHS Compliant
Type Risc
Resolution 320 x 240pixels VGA; 320 x 240 Pixels 320 x 240 Pixels
Display Size 5.7 inch (145 mm) 5.7 inch (145 mm) 5.7 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Operator Interface - 12616325 - Radwell International
Fuji Electric Corp. of America
View Details
Programmable Human Machine Interface - CR1083 - ifm efector inc.
Specs
Configuration Panel; panel/surf.
I/O Interfaces Ethernet; USB
Resolution 800 x 480
View Details
Machine Interface - 2171-CDSA-D3-RV-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Touch Screen, Fhd, 21.5, 240Vac, Pcap; Meter Display Type Advantech - 28AK4975 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 21.5 inch (546 mm)
View Details