Schneider Electric Machine Interface HMIDT651

Description
"GTU 12""W TOUCH ADVANCED DISPLAY"
Request a Quote Datasheet
Description
"GTU 12""W TOUCH ADVANCED DISPLAY"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 4008-HMIDT651-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMIDT651-ND
Machine Interface 4008-HMIDT651-ND
"GTU 12""W TOUCH ADVANCED DISPLAY"

"GTU 12""W TOUCH ADVANCED DISPLAY"

Buy Now Datasheet
HMI Displays - 8428156 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
8428156
HMI Displays 8428156
Schneider Electric HMIDT651

Schneider Electric HMIDT651

Supplier's Site
Hmi Touch Screen, Wxga, 12.1, 12W; Meter Display Type Schneider Electric - 44Y8830 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Screen, Wxga, 12.1, 12W; Meter Display Type Schneider Electric
44Y8830
Hmi Touch Screen, Wxga, 12.1, 12W; Meter Display Type Schneider Electric 44Y8830
HMI TOUCH SCREEN, WXGA, 12.1", 12W; Meter Display Type:TFT LCD Color; Display Size:12.1"; Display Resolution:1280 x 800 Pixels; Screen Size:12.1"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

HMI TOUCH SCREEN, WXGA, 12.1", 12W; Meter Display Type:TFT LCD Color; Display Size:12.1"; Display Resolution:1280 x 800 Pixels; Screen Size:12.1"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 4008-HMIDT651-ND 8428156 44Y8830
Product Name Machine Interface HMI Displays Hmi Touch Screen, Wxga, 12.1, 12W; Meter Display Type Schneider Electric
Display Options Color; Touch Screen Color; Touch Screen
Operating Temperature 32 to 140 F (0 to 60 C) 32 to ? F (0 to ? C)
I/O Interfaces Ethernet, serial, usb
Certifications RoHS Compliant
Type Cpu risc
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Operator Interface - MONITOUCH HMI V9 V9080iSD-U003 - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details
Programmable Human Machine Interface - CR9223 - ifm efector inc.
Specs
Configuration Panel; panel/surf.
I/O Interfaces Ethernet; USB
Resolution 800 x 480
View Details
Touch Screen, Sxga Tft Led Lcd, 12, I7; Meter Display Type Advantech - 37AJ3128 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 12.0 inch (305 mm)
View Details