Schneider Electric Machine Interface HMIDT643

Description
"GTU 12.1"" TOUCH SMART DISPLAY XG"
Request a Quote Datasheet
Description
"GTU 12.1"" TOUCH SMART DISPLAY XG"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 4008-HMIDT643-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMIDT643-ND
Machine Interface 4008-HMIDT643-ND
"GTU 12.1"" TOUCH SMART DISPLAY XG"

"GTU 12.1"" TOUCH SMART DISPLAY XG"

Buy Now Datasheet
Touch Smart Display, 12.1, Xga, Wlan; Meter Display Type Schneider Electric - 81Y2434 - Newark, An Avnet Company
Chicago, IL, United States
Touch Smart Display, 12.1, Xga, Wlan; Meter Display Type Schneider Electric
81Y2434
Touch Smart Display, 12.1, Xga, Wlan; Meter Display Type Schneider Electric 81Y2434
TOUCH SMART DISPLAY, 12.1", XGA, WLAN; Meter Display Type:XGA TFT LCD Color; Display Size:315mm x 241mm; Display Resolution:1024 x 768 Pixels; Screen Size:12.1"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC RoHS Compliant: Yes

TOUCH SMART DISPLAY, 12.1", XGA, WLAN; Meter Display Type:XGA TFT LCD Color; Display Size:315mm x 241mm; Display Resolution:1024 x 768 Pixels; Screen Size:12.1"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 4008-HMIDT643-ND 81Y2434
Product Name Machine Interface Touch Smart Display, 12.1, Xga, Wlan; Meter Display Type Schneider Electric
Display Options Color; Touch Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

Panel Pc, Tft Lcd, 23.8, 1920X1080Pixel; Meter Display Type Advantech - 24AJ1703 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-B-W-7-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details