Schneider Electric Machine Interface HMIDT642

Description
FLAT SCREEN, HARMONY GTU, 12.1 T
Request a Quote Datasheet
Description
FLAT SCREEN, HARMONY GTU, 12.1 T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 4008-HMIDT642-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMIDT642-ND
Machine Interface 4008-HMIDT642-ND
FLAT SCREEN, HARMONY GTU, 12.1 T

FLAT SCREEN, HARMONY GTU, 12.1 T

Buy Now Datasheet
HMI Displays - 8428153 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
8428153
HMI Displays 8428153
Schneider Electric HMIDT642

Schneider Electric HMIDT642

Supplier's Site
Hmi Touch Screen, Xga, 12.1, 21W; Meter Display Type Schneider Electric - 44Y8829 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Screen, Xga, 12.1, 21W; Meter Display Type Schneider Electric
44Y8829
Hmi Touch Screen, Xga, 12.1, 21W; Meter Display Type Schneider Electric 44Y8829
HMI TOUCH SCREEN, XGA, 12.1", 21W; Meter Display Type:TFT LCD Color; Display Size:12.1"; Display Resolution:1024 x 768 Pixels; Screen Size:12.1"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

HMI TOUCH SCREEN, XGA, 12.1", 21W; Meter Display Type:TFT LCD Color; Display Size:12.1"; Display Resolution:1024 x 768 Pixels; Screen Size:12.1"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 4008-HMIDT642-ND 8428153 44Y8829
Product Name Machine Interface HMI Displays Hmi Touch Screen, Xga, 12.1, 21W; Meter Display Type Schneider Electric
Display Options Color; Touch Screen Backlit Screen Color; Touch Screen
Operating Temperature 32 to 140 F (0 to 60 C) 32 to ? F (0 to ? C)
I/O Interfaces Ethernet, serial, usb
Certifications RoHS Compliant
Type X86
Unlock Full Specs
to access all available technical data