Schneider Electric Machine Interface HMIDT551

Description
ADVANCED TOUCHSCREEN PANEL, HARM
Request a Quote Datasheet
Description
ADVANCED TOUCHSCREEN PANEL, HARM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 4008-HMIDT551-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMIDT551-ND
Machine Interface 4008-HMIDT551-ND
ADVANCED TOUCHSCREEN PANEL, HARM

ADVANCED TOUCHSCREEN PANEL, HARM

Buy Now Datasheet
Hmi Touch Screen, Wvga, 10.1, 10W; Meter Display Type Schneider Electric - 44Y8828 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Screen, Wvga, 10.1, 10W; Meter Display Type Schneider Electric
44Y8828
Hmi Touch Screen, Wvga, 10.1, 10W; Meter Display Type Schneider Electric 44Y8828
HMI TOUCH SCREEN, WVGA, 10.1", 10W; Meter Display Type:TFT LCD Color; Display Size:268.5mm x 198.5mm; Display Resolution:1280 x 800 Pixels; Screen Size:10.1"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes

HMI TOUCH SCREEN, WVGA, 10.1", 10W; Meter Display Type:TFT LCD Color; Display Size:268.5mm x 198.5mm; Display Resolution:1280 x 800 Pixels; Screen Size:10.1"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 4008-HMIDT551-ND 44Y8828
Product Name Machine Interface Hmi Touch Screen, Wvga, 10.1, 10W; Meter Display Type Schneider Electric
Display Options Color; Touch Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Smart HMI 12,1
Specs
Configuration Panel
I/O Interfaces Ethernet; USB
Type Flat Panel Display
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Operator Interface - 4876792 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Hmi Panel, Sxga Tft Led Lcd, 1280X1024 P; Meter Display Type Advantech - 77AH7045 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 1024 Pixels
Display Size 17.0 inch (432 mm)
View Details