Schneider Electric Machine Interface HMIDT351

Description
"GTU 7""W TOUCH ADVANCED DISPLAY W"
Request a Quote Datasheet
Description
"GTU 7""W TOUCH ADVANCED DISPLAY W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 4008-HMIDT351-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMIDT351-ND
Machine Interface 4008-HMIDT351-ND
"GTU 7""W TOUCH ADVANCED DISPLAY W"

"GTU 7""W TOUCH ADVANCED DISPLAY W"

Buy Now Datasheet
HMI Displays - 8428147 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
8428147
HMI Displays 8428147
Schneider Electric HMIDT351

Schneider Electric HMIDT351

Supplier's Site
Hmi Touch Screen, Wvga, 7, 7W; Meter Display Type Schneider Electric - 44Y8826 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Screen, Wvga, 7, 7W; Meter Display Type Schneider Electric
44Y8826
Hmi Touch Screen, Wvga, 7, 7W; Meter Display Type Schneider Electric 44Y8826
HMI TOUCH SCREEN, WVGA, 7", 7W; Meter Display Type:TFT LCD Color; Display Size:7"; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

HMI TOUCH SCREEN, WVGA, 7", 7W; Meter Display Type:TFT LCD Color; Display Size:7"; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 4008-HMIDT351-ND 8428147 44Y8826
Product Name Machine Interface HMI Displays Hmi Touch Screen, Wvga, 7, 7W; Meter Display Type Schneider Electric
Display Options Color; Touch Screen Color; Touch Screen
Operating Temperature 32 to 140 F (0 to 60 C) 32 to ? F (0 to ? C)
I/O Interfaces Serial, usb
Certifications RoHS Compliant
Type Cpu risc
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 21.5 inch (546 mm)
View Details
2 suppliers
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-E1-W-7-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details