Schneider Electric Touch Screen, 15 Tft Lcd, Colour; Meter Display Type Schneider Electric HMIDID73DTD1

Description
TOUCH SCREEN, 15" TFT LCD, COLOUR; Meter Display Type:TFT LCD Touch Screen; Display Size:228.1mm x 304.1mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:10.8VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
TOUCH SCREEN, 15" TFT LCD, COLOUR; Meter Display Type:TFT LCD Touch Screen; Display Size:228.1mm x 304.1mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:10.8VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, 15 Tft Lcd, Colour; Meter Display Type Schneider Electric - 55Y7953 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, 15 Tft Lcd, Colour; Meter Display Type Schneider Electric
55Y7953
Touch Screen, 15 Tft Lcd, Colour; Meter Display Type Schneider Electric 55Y7953
TOUCH SCREEN, 15" TFT LCD, COLOUR; Meter Display Type:TFT LCD Touch Screen; Display Size:228.1mm x 304.1mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:10.8VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

TOUCH SCREEN, 15" TFT LCD, COLOUR; Meter Display Type:TFT LCD Touch Screen; Display Size:228.1mm x 304.1mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:10.8VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 55Y7953
Product Name Touch Screen, 15 Tft Lcd, Colour; Meter Display Type Schneider Electric
Screen Graphic
Unlock Full Specs
to access all available technical data