Schneider Electric Touch Screen, 12 Tft Lcd, Colour; Meter Display Type Schneider Electric HMIDID64DTD1

Description
TOUCH SCREEN, 12" TFT LCD, COLOUR; Meter Display Type:TFT LCD Touch Screen; Display Size:184.3mm x 245.8mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:10.8VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
TOUCH SCREEN, 12" TFT LCD, COLOUR; Meter Display Type:TFT LCD Touch Screen; Display Size:184.3mm x 245.8mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:10.8VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, 12 Tft Lcd, Colour; Meter Display Type Schneider Electric - 55Y7952 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, 12 Tft Lcd, Colour; Meter Display Type Schneider Electric
55Y7952
Touch Screen, 12 Tft Lcd, Colour; Meter Display Type Schneider Electric 55Y7952
TOUCH SCREEN, 12" TFT LCD, COLOUR; Meter Display Type:TFT LCD Touch Screen; Display Size:184.3mm x 245.8mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:10.8VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

TOUCH SCREEN, 12" TFT LCD, COLOUR; Meter Display Type:TFT LCD Touch Screen; Display Size:184.3mm x 245.8mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:10.8VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 55Y7952
Product Name Touch Screen, 12 Tft Lcd, Colour; Meter Display Type Schneider Electric
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

Modular TPC - Computing Box Module with Intel Atom and Celeron CPU - TPC-B300-E20A - Advantech
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Type Intel® Atom™ x6425E 2.0GHz Quad-Core
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Machine Interface - 2171-CDSB-A1-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details