MOLDED CASE CIRCUIT BREAKER 600V
MOLDED CASE CIRCUIT BREAKER, POWERPACT, TYPE HLL, 3 POLE, 3 PHASE, 150 AMP, 600 V, 100KA@480V, UL LISTED, CURRENT LIMITING, FEED-THRU, SUITABLE FOR REVERSE FED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
MOLDED CASE CIRCUIT BREAKER 600V 150A
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-HLL36150-ND | 57508693 | 20K0272 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker | Molded Case Circuit Breaker 600V 150A Square D By Schneider Electric |
| Rated Current | 150 amps | 150 amps | |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator | ||
| Text for Mounting | Chassis Mount |