Schneider Electric, Automation & Control Linergy “Hot Plug” Distribution HK, ISO

Description
Linergy “Hot Plug” solution range for upgradable and flexible panels. Linergy HK Hot plug connection system up to 160 A. A multi-standard offer, IPxxB and pre-assembled system that allows “under-live circuit” connections. Linergy ISO Reliable hot swap modification and versatility of your installation with disconnectable connection up to 250 A. Benefits Linergy HK Easy evolution of the panel Reliable hot plug modification or evolution Multi-standard offer up to 160 A Linergy ISO Reliable hot swap modification or evolution Disconnectable connection Available up to 250 A Applications Designed to be used inside functional and universal switchboards: Prisma P, PH cubicles up to 4000 A Spacial SFP cubicles up to 4000 A Prisma G floor standing and wall mounted enclosures up to 630 A Prisma Pack enclosures up to 160 A Spacial enclosures SF, SM… Isobar enclosures up to 250 A Disbo Extra enclosures up to 250 A
Description
Linergy “Hot Plug” solution range for upgradable and flexible panels. Linergy HK Hot plug connection system up to 160 A. A multi-standard offer, IPxxB and pre-assembled system that allows “under-live circuit” connections. Linergy ISO Reliable hot swap modification and versatility of your installation with disconnectable connection up to 250 A. Benefits Linergy HK Easy evolution of the panel Reliable hot plug modification or evolution Multi-standard offer up to 160 A Linergy ISO Reliable hot swap modification or evolution Disconnectable connection Available up to 250 A Applications Designed to be used inside functional and universal switchboards: Prisma P, PH cubicles up to 4000 A Spacial SFP cubicles up to 4000 A Prisma G floor standing and wall mounted enclosures up to 630 A Prisma Pack enclosures up to 160 A Spacial enclosures SF, SM… Isobar enclosures up to 250 A Disbo Extra enclosures up to 250 A

Suppliers

Company
Product
Description
Supplier Links
Linergy “Hot Plug” Distribution - HK, ISO - Schneider Electric, Automation & Control
Knightdale, NC, USA
Linergy “Hot Plug” Distribution
HK, ISO
Linergy “Hot Plug” Distribution HK, ISO
Linergy “Hot Plug” solution range for upgradable and flexible panels. Linergy HK Hot plug connection system up to 160 A. A multi-standard offer, IPxxB and pre-assembled system that allows “under-live circuit” connections. Linergy ISO Reliable hot swap modification and versatility of your installation with disconnectable connection up to 250 A. Benefits Linergy HK Easy evolution of the panel Reliable hot plug modification or evolution Multi-standard offer up to 160 A Linergy ISO Reliable hot swap modification or evolution Disconnectable connection Available up to 250 A Applications Designed to be used inside functional and universal switchboards: Prisma P, PH cubicles up to 4000 A Spacial SFP cubicles up to 4000 A Prisma G floor standing and wall mounted enclosures up to 630 A Prisma Pack enclosures up to 160 A Spacial enclosures SF, SM… Isobar enclosures up to 250 A Disbo Extra enclosures up to 250 A

Linergy “Hot Plug” solution range for upgradable and flexible panels.

Linergy HK
Hot plug connection system up to 160 A. A multi-standard offer, IPxxB and pre-assembled system that allows “under-live circuit” connections.
Linergy ISO
Reliable hot swap modification and versatility of your installation with disconnectable connection up to 250 A. Benefits Linergy HK

  • Easy evolution of the panel
  • Reliable hot plug modification or evolution
  • Multi-standard offer up to 160 A

Linergy ISO

  • Reliable hot swap modification or evolution
  • Disconnectable connection
  • Available up to 250 A

Applications

Designed to be used inside functional and universal switchboards:

  • Prisma P, PH cubicles up to 4000 A
  • Spacial SFP cubicles up to 4000 A
  • Prisma G floor standing and wall mounted enclosures up to 630 A
  • Prisma Pack enclosures up to 160 A
  • Spacial enclosures SF, SM…
  • Isobar enclosures up to 250 A
  • Disbo Extra enclosures up to 250 A
Supplier's Site

Technical Specifications

  Schneider Electric, Automation & Control
Product Category Relay Sockets
Product Number HK, ISO
Product Name Linergy “Hot Plug” Distribution
Mounting Style Other; Mounting Plates
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 159458 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 8-Pin/Blade
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details