MOTOR CIRCUIT PROTECTOR 600V 150
MOTOR CIRCUIT PROTECTOR, POWERPAC T H, UNIT MOUNT, 150 A, 3 POLE, 25 KA, 600 V. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-HJL36150M74-ND | 57497199 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker |
| Rated Current | 150 amps | |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Text for Mounting | Chassis Mount |