MOTOR CIRCUIT PROTECTOR 600V 100
MOLDED CASE CIRCUIT BREAKER, POWERPACT H-FRAME, MOTOR CIRCUIT PROTECTOR, 100A, 3P, 600V, 25KA, REPLACES FAL3610018M. FREE 2 YEAR RADWELL WARRANTY
CKT BREAKER, MOTOR PROTECTOR, 3POLE/100A; Product Range:PowerPact H Series; Current Rating:100A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:Unit Mount; Load Current Max:-; Trip Time:- RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-HJL36100M73-ND | 57497086 | 33M9072 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker | Ckt Breaker, Motor Protector, 3Pole/100A; Product Range Square D By Schneider Electric |
| Rated Current | 100 amps | 100 amps | |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator | ||
| Text for Mounting | Chassis Mount | Unit Mount |