Schneider Electric Circuit Breakers HJL36050M72

Description
MOTOR CIRCUIT PROTECTOR 600V 50A
Request a Quote Datasheet
Description
MOTOR CIRCUIT PROTECTOR 600V 50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-HJL36050M72-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-HJL36050M72-ND
Circuit Breakers 4008-HJL36050M72-ND
MOTOR CIRCUIT PROTECTOR 600V 50A

MOTOR CIRCUIT PROTECTOR 600V 50A

Buy Now Datasheet
Molded Case Circuit Breaker - 57500861 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57500861
Molded Case Circuit Breaker 57500861
MOTOR CIRCUIT PROTECTOR, 50 AMP, 3 POLE, 600 VAC, 25 KA, POWERPACT H, ELECTRONIC TRIP UNIT TYPE, BREAKING CAPACITY CODE: J, ELECTRICAL CONNECTION: LUGS LOAD AND LUGS LINE, FLA: 14-42 AMP, MAGNETIC TRIPPING CURRENT: 84-546 AMP. FREE 2 YEAR RADWELL WARRANTY

MOTOR CIRCUIT PROTECTOR, 50 AMP, 3 POLE, 600 VAC, 25 KA, POWERPACT H, ELECTRONIC TRIP UNIT TYPE, BREAKING CAPACITY CODE: J, ELECTRICAL CONNECTION: LUGS LOAD AND LUGS LINE, FLA: 14-42 AMP, MAGNETIC TRIPPING CURRENT: 84-546 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ckt Breaker, Motor Protector, 3Pole, 50A; Product Range Square D By Schneider Electric - 33M9069 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Breaker, Motor Protector, 3Pole, 50A; Product Range Square D By Schneider Electric
33M9069
Ckt Breaker, Motor Protector, 3Pole, 50A; Product Range Square D By Schneider Electric 33M9069
CKT BREAKER, MOTOR PROTECTOR, 3POLE, 50A; Product Range:PowerPact H Series; Current Rating:50A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:Unit Mount; Load Current Max:-; Trip Time:- RoHS Compliant: Yes

CKT BREAKER, MOTOR PROTECTOR, 3POLE, 50A; Product Range:PowerPact H Series; Current Rating:50A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:Unit Mount; Load Current Max:-; Trip Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-HJL36050M72-ND 57500861 33M9069
Product Name Circuit Breakers Molded Case Circuit Breaker Ckt Breaker, Motor Protector, 3Pole, 50A; Product Range Square D By Schneider Electric
Rated Current 50 amps 42 to 546 amps 50 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Text for Mounting Chassis Mount Unit Mount
Unlock Full Specs
to access all available technical data