Schneider Electric Circuit Breakers HJL36050

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-HJL36050-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-HJL36050-ND
Circuit Breakers 4008-HJL36050-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Molded Case Circuit Breaker, 3 Pole, 50A; Product Range Square D By Schneider Electric - 20K0227 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Circuit Breaker, 3 Pole, 50A; Product Range Square D By Schneider Electric
20K0227
Molded Case Circuit Breaker, 3 Pole, 50A; Product Range Square D By Schneider Electric 20K0227
MOLDED CASE CIRCUIT BREAKER, 3 POLE, 50A; Product Range:PowerPact H Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

MOLDED CASE CIRCUIT BREAKER, 3 POLE, 50A; Product Range:PowerPact H Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57500851 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57500851
Molded Case Circuit Breaker 57500851
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MOLDED CASE, THERMAL MAGNETIC, 50 AMP, 3 POLE, 600V, 25 KA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MOLDED CASE, THERMAL MAGNETIC, 50 AMP, 3 POLE, 600V, 25 KA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-HJL36050-ND 20K0227 57500851
Product Name Circuit Breakers Molded Case Circuit Breaker, 3 Pole, 50A; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated Current 50 amps 50 amps 50 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Text for Mounting Chassis Mount Unit Mount
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data