Schneider Electric Circuit Breakers HJL36040

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-HJL36040-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-HJL36040-ND
Circuit Breakers 4008-HJL36040-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Molded Case Circuit Breaker, 3 Pole, 40A; Product Range Square D By Schneider Electric - 20K0226 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Circuit Breaker, 3 Pole, 40A; Product Range Square D By Schneider Electric
20K0226
Molded Case Circuit Breaker, 3 Pole, 40A; Product Range Square D By Schneider Electric 20K0226
MOLDED CASE CIRCUIT BREAKER, 3 POLE, 40A; Product Range:PowerPact H Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

MOLDED CASE CIRCUIT BREAKER, 3 POLE, 40A; Product Range:PowerPact H Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57500829 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57500829
Molded Case Circuit Breaker 57500829
MOLDED CASE CIRCUIT BREAKER, 600 VOLT, 40A. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, 600 VOLT, 40A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-HJL36040-ND 20K0226 57500829
Product Name Circuit Breakers Molded Case Circuit Breaker, 3 Pole, 40A; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated Current 40 amps 40 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Text for Mounting Chassis Mount Unit Mount
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4838-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D16UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers