Schneider Electric Circuit Breakers HJA36060

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-HJA36060-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-HJA36060-ND
Circuit Breakers 4008-HJA36060-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Molded Case Circuit Breaker - 57500488 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57500488
Molded Case Circuit Breaker 57500488
CIRCUIT BREAKER, MOLDED CASE, POWERPACT, 600V, 60A, TYPE HJA, ABC PHASE CONNECTION, 65KA@480V, CURRENT LIMITING, I-LINE STYLE PLUG-IN, UL LISTED, SUITABLE FOR REVERSE FED APPLICATIONS, COMPLETE WITH NON-INTERCHANGEABLE TRIP, LI TRIP FUNCTIONS, THERM MAG. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MOLDED CASE, POWERPACT, 600V, 60A, TYPE HJA, ABC PHASE CONNECTION, 65KA@480V, CURRENT LIMITING, I-LINE STYLE PLUG-IN, UL LISTED, SUITABLE FOR REVERSE FED APPLICATIONS, COMPLETE WITH NON-INTERCHANGEABLE TRIP, LI TRIP FUNCTIONS, THERM MAG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker, 3 Pole, 60A; Product Range Square D By Schneider Electric - 20K0201 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Circuit Breaker, 3 Pole, 60A; Product Range Square D By Schneider Electric
20K0201
Molded Case Circuit Breaker, 3 Pole, 60A; Product Range Square D By Schneider Electric 20K0201
MOLDED CASE CIRCUIT BREAKER, 3 POLE, 60A; Product Range:PowerPact H Series; Current Rating:60A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

MOLDED CASE CIRCUIT BREAKER, 3 POLE, 60A; Product Range:PowerPact H Series; Current Rating:60A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-HJA36060-ND 57500488 20K0201
Product Name Circuit Breakers Molded Case Circuit Breaker Molded Case Circuit Breaker, 3 Pole, 60A; Product Range Square D By Schneider Electric
Rated Current 60 amps 60 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data