MOLDED CASE CIRCUIT BREAKER 600V
MOLDED CASE CIRCUIT BREAKER, 3 POLE, 45A; Product Range:PowerPact H Series; Current Rating:45A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-HJA36045-ND | 20K0199 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker, 3 Pole, 45A; Product Range Square D By Schneider Electric |
| Rated Current | 45 amps | 45 amps |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted | |
| Manual Actuator Type | Toggle |