Schneider Electric Circuit Breakers HGL36150U31X

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-HGL36150U31X-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-HGL36150U31X-ND
Circuit Breakers 4008-HGL36150U31X-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Circuit Breaker, Electronic, 3P, 600V, 150A; Product Range Square D By Schneider Electric - 92T2817 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Electronic, 3P, 600V, 150A; Product Range Square D By Schneider Electric
92T2817
Circuit Breaker, Electronic, 3P, 600V, 150A; Product Range Square D By Schneider Electric 92T2817
CIRCUIT BREAKER, ELECTRONIC, 3P, 600V, 150A; Product Range:PowerPact Series; Current Rating:150A; No. of Poles:3 Pole; Supply Voltage:600VAC; Circuit Breaker Mounting:Panel; Load Current Max:-; Trip Time:- RoHS Compliant: Yes

CIRCUIT BREAKER, ELECTRONIC, 3P, 600V, 150A; Product Range:PowerPact Series; Current Rating:150A; No. of Poles:3 Pole; Supply Voltage:600VAC; Circuit Breaker Mounting:Panel; Load Current Max:-; Trip Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-HGL36150U31X-ND 92T2817
Product Name Circuit Breakers Circuit Breaker, Electronic, 3P, 600V, 150A; Product Range Square D By Schneider Electric
Rated Current 150 amps 150 amps
Trip System Type Solid State Electronic
Features Trip Indicator
Text for Mounting Chassis Mount Panel
Unlock Full Specs
to access all available technical data