MOLDED CASE CIRCUIT BREAKER 600V
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 70A; Product Range:PowerPact Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
70 AMP, 250 VDC, 600 VAC, 3 POLE, PANEL MOUNT MOLDED CASE CIRCUIT BREAKER THERMAL MAGNETIC TRIP, 14-3/0 AWG, 87.4MM DEEP X 162.6MM HIGH X 104.7MM WIDE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-HGL36070-ND | 20K0145 | 57499891 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal Magnetic, 3P, 70A; Product Range Square D By Schneider Electric | Molded Case Circuit Breaker |
| Rated Current | 70 amps | 70 amps | 70 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Features | Trip Indicator | ||
| Text for Mounting | Chassis Mount | DIN Rail | |
| Manual Actuator Type | Toggle |