MOLDED CASE CIRCUIT BREAKER 600V
CIRCUIT BREAKER, MOLDED CASE,600V/50-60HZ, 45AMP, 3POLE. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 45A; Product Range:PowerPact Series; Current Rating:45A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-HGL36045-ND | 57491411 | 20K0142 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker | Circuit Breaker, Thermal Magnetic, 3P, 45A; Product Range Square D By Schneider Electric |
| Rated Current | 45 amps | 45 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Features | Trip Indicator | ||
| Text for Mounting | Chassis Mount | DIN Rail | |
| Manual Actuator Type | Toggle |