MOLDED CASE CIRCUIT BREAKER 600V
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 80A; Product Range:PowerPact Series; Current Rating:80A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-HGL26080-ND | 20K0128 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal Magnetic, 2P, 80A; Product Range Square D By Schneider Electric |
| Rated Current | 80 amps | 80 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic |
| Features | Trip Indicator | |
| Text for Mounting | Chassis Mount | DIN Rail |
| Manual Actuator Type | Toggle |