Schneider Electric Circuit Breakers HGL26040

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-HGL26040-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-HGL26040-ND
Circuit Breakers 4008-HGL26040-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Circuit Breaker, Thermal Magnetic, 2P, 40A; Product Range Square D By Schneider Electric - 20K0123 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2P, 40A; Product Range Square D By Schneider Electric
20K0123
Circuit Breaker, Thermal Magnetic, 2P, 40A; Product Range Square D By Schneider Electric 20K0123
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 40A; Product Range:PowerPact Series; Current Rating:40A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 40A; Product Range:PowerPact Series; Current Rating:40A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57491217 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57491217
Molded Case Circuit Breaker 57491217
CIRCUIT BREAKER, MOLDED CASE, 600V, 40A. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MOLDED CASE, 600V, 40A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-HGL26040-ND 20K0123 57491217
Product Name Circuit Breakers Circuit Breaker, Thermal Magnetic, 2P, 40A; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated Current 40 amps 40 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Text for Mounting Chassis Mount DIN Rail
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data