Schneider Electric Circuit Breakers HGL26030

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-HGL26030-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-HGL26030-ND
Circuit Breakers 4008-HGL26030-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Circuit Breaker, Thermal Magnetic, 2P, 30A; Product Range Square D By Schneider Electric - 20K0121 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2P, 30A; Product Range Square D By Schneider Electric
20K0121
Circuit Breaker, Thermal Magnetic, 2P, 30A; Product Range Square D By Schneider Electric 20K0121
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 30A; Product Range:PowerPact Series; Current Rating:30A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 30A; Product Range:PowerPact Series; Current Rating:30A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-HGL26030-ND 20K0121
Product Name Circuit Breakers Circuit Breaker, Thermal Magnetic, 2P, 30A; Product Range Square D By Schneider Electric
Rated Current 30 amps 30 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Text for Mounting Chassis Mount DIN Rail
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 6-1393252-2 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breaker, Thermal, 1P, 250V, 100Ma; Product Range Wago - 45M7285 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.1000 amps
View Details
Din Rail Mount Circuit Breaker - 25256187 - Radwell International
Specs
Rated AC Voltage 277 volts
Rated Current 5 amps
Number of Poles 1
View Details