The Circuit Breaker, Thermal Magnetic, 2P, 25A from the PowerPact H series by Square D, Schneider Electric, is designed for unit mounting and features a continuous current rating of 25A. It has a breaking capacity of 18 kA at 600 VAC and is rated for operational voltages of 600 VAC and 250 VDC. The device supports wire gauges from AWG 14 to AWG 3/0 for both aluminum and copper connections. This circuit breaker operates effectively in ambient temperatures up to 104°F (40°C) and is compliant with various certifications including CSA, UL, IEC, and CE. It is also RoHS compliant and free from mercury and PVC. The product has a magnetic hold current of 350 A and a magnetic tripping current of 750 A. The dimensions are 6.4 inches in height, 2.74 inches in width, and 4.36 inches in depth, with a tightening torque requirement of 44.25 lbf.in. Engineers considering this circuit breaker should note its robust specifications and certifications, making it suitable for various applications requiring reliable overcurrent protection.
MOLDED CASE CIRCUIT BREAKER 600V
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 25A; Product Range:PowerPact Series; Current Rating:25A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-HGL26025-ND | 20K0120 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal Magnetic, 2P, 25A; Product Range Square D By Schneider Electric |
| Rated Current | 25 amps | 25 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic |
| Features | Trip Indicator | |
| Text for Mounting | Chassis Mount | DIN Rail |
| Manual Actuator Type | Toggle |