MOLDED CASE CIRCUIT BREAKER 600V
MOLDED CASE CIRCUIT BREAKER, 3 POLE, 80A; Product Range:PowerPact H Series; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes
CIRCUIT BREAKER, POWER PACT H, THERMAL MAGNETIC, 80 AMP, 3 POLE, 600 V, 18 KA, PHASE ABC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-HGA36080-ND | 20K0111 | 57491043 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker, 3 Pole, 80A; Product Range Square D By Schneider Electric | Molded Case Circuit Breaker |
| Rated Current | 80 amps | 80 amps | 80 amps |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator | ||
| Mounting Style | Din Rail Mounted | ||
| Manual Actuator Type | Toggle |