MOLDED CASE CIRCUIT BREAKER 600V
MOLDED CASE CIRCUIT BREAKER, 3 POLE, 60A; Product Range:PowerPact H Series; Current Rating:60A; No. of Poles:3 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes
60 AMP, 600 VAC, 3 POLE, PLUG IN MOLDED CASE CIRCUIT BREAKER THERMAL MAGNETIC TRIP, MULTIPLE BREAKING CAPACITY RATINGS, 14-3/0 AWG. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-HGA36060-ND | 20K0109 | 57491016 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker, 3 Pole, 60A; Product Range Square D By Schneider Electric | Molded Case Circuit Breaker |
| Rated Current | 60 amps | 60 amps | 60 amps |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator | ||
| Mounting Style | Din Rail Mounted | ||
| Manual Actuator Type | Toggle |