MOLDED CASE CIRCUIT BREAKER 600V
MOLDED CASE CKT BREAKER, 3 POLE, 100A; Product Range:PowerPact H Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-HDL36100C-ND | 09P3590 |
| Product Name | Circuit Breakers | Molded Case Ckt Breaker, 3 Pole, 100A; Product Range Square D By Schneider Electric |
| Rated Current | 100 amps | 100 amps |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Text for Mounting | Chassis Mount | Unit Mount |
| Manual Actuator Type | Toggle |