Schneider Electric Circuit Breakers HDL36090

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-HDL36090-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-HDL36090-ND
Circuit Breakers 4008-HDL36090-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Molded Case Circuit Breaker - 57494025 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57494025
Molded Case Circuit Breaker 57494025
CIRCUIT BREAKER, POWERPACT H, 90A, 3 POLE, 600VAC, 14KA, LUGS, THERMAL MAGNETIC, 80%. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, POWERPACT H, 90A, 3 POLE, 600VAC, 14KA, LUGS, THERMAL MAGNETIC, 80%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal Magnetic, 3P, 90A; Product Range Square D By Schneider Electric - 20K0043 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 90A; Product Range Square D By Schneider Electric
20K0043
Circuit Breaker, Thermal Magnetic, 3P, 90A; Product Range Square D By Schneider Electric 20K0043
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 90A; Product Range:PowerPact Series; Current Rating:90A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 90A; Product Range:PowerPact Series; Current Rating:90A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-HDL36090-ND 57494025 20K0043
Product Name Circuit Breakers Molded Case Circuit Breaker Circuit Breaker, Thermal Magnetic, 3P, 90A; Product Range Square D By Schneider Electric
Rated Current 90 amps 90 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Text for Mounting Chassis Mount DIN Rail
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data