Schneider Electric Circuit Breakers HDL36030

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-HDL36030-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-HDL36030-ND
Circuit Breakers 4008-HDL36030-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Molded Case Circuit Breaker - 57493775 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57493775
Molded Case Circuit Breaker 57493775
MOLDED CASE CIRCUIT BREAKER, THERMAL MAGNETIC, POWERPACT, H-FRAME SERIES, 3 POLE, 30 AMP, 3/0-14 AWG, ADJUSTABLE TRIP, MOUNTING TYPE: UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, THERMAL MAGNETIC, POWERPACT, H-FRAME SERIES, 3 POLE, 30 AMP, 3/0-14 AWG, ADJUSTABLE TRIP, MOUNTING TYPE: UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal Magnetic, 3P, 30A; Product Range Square D By Schneider Electric - 20K0035 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 30A; Product Range Square D By Schneider Electric
20K0035
Circuit Breaker, Thermal Magnetic, 3P, 30A; Product Range Square D By Schneider Electric 20K0035
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 30A; Product Range:PowerPact Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 30A; Product Range:PowerPact Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-HDL36030-ND 57493775 20K0035
Product Name Circuit Breakers Molded Case Circuit Breaker Circuit Breaker, Thermal Magnetic, 3P, 30A; Product Range Square D By Schneider Electric
Rated Current 30 amps 30 amps 30 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 7A - QMB-073-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 2-2486200-6 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details