Schneider Electric Circuit Breakers HDL36025

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-HDL36025-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-HDL36025-ND
Circuit Breakers 4008-HDL36025-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Circuit Breaker, Thermal Magnetic, 3P, 25A; Product Range Square D By Schneider Electric - 20K0034 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 25A; Product Range Square D By Schneider Electric
20K0034
Circuit Breaker, Thermal Magnetic, 3P, 25A; Product Range Square D By Schneider Electric 20K0034
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 25A; Product Range:PowerPact Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 25A; Product Range:PowerPact Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57493757 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57493757
Molded Case Circuit Breaker 57493757
MOLDED CASE CIRCUIT BREAKER, 600V, 25A. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, 600V, 25A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-HDL36025-ND 20K0034 57493757
Product Name Circuit Breakers Circuit Breaker, Thermal Magnetic, 3P, 25A; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated Current 25 amps 25 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Text for Mounting Chassis Mount DIN Rail
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1393249-8 - TE Connectivity
Specs
Rated Current 12 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
3 suppliers
Motor Protection - 1216848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QLB Series Thermal Circuit Breaker, 7A - QLB-073-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers