MOLDED CASE CIRCUIT BREAKER 600V
PowerPact H Frame Molded Case
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 15A; Product Range:PowerPact Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
15 AMP, 250 VDC, 600 VAC, 3 POLE, PANEL MOUNT MOLDED CASE CIRCUIT BREAKER THERMAL MAGNETIC TRIP, MULTIPLE BREAKING CAPACITY RATINGS, 14-3/0 AWG. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-HDL36015-ND | HDL36015 | 20K0032 | 57493711 |
| Product Name | Circuit Breakers | SQD Molded Case | Circuit Breaker, Thermal Magnetic, 3P, 15A; Product Range Square D By Schneider Electric | Molded Case Circuit Breaker |
| Rated Current | 15 amps | 15 amps | 15 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | ||
| Features | Trip Indicator | |||
| Text for Mounting | Chassis Mount | DIN Rail | ||
| Manual Actuator Type | Toggle |