The Circuit Breaker, Thermal Magnetic, 2P, 15A from the PowerPact H series by Square D, Schneider Electric, is designed for unit mounting and features a continuous current rating of 15A. It operates at a maximum voltage of 600 VAC and 250 VDC, with an interrupt rating of 14 kA at 600 VAC. The breaker is equipped with thermal-magnetic trip units, providing reliable protection against overloads and short circuits. It has a compact size with dimensions of 6.4 inches in height, 2.74 inches in width, and 4.36 inches in depth. The product is UL Listed, CE, CSA, and IEC certified, ensuring compliance with various safety standards. It is suitable for use in environments with ambient temperatures up to 104°F (40°C) and is compatible with wire gauges ranging from AWG 14 to AWG 3/0 for both aluminum and copper connections. The product is also RoHS compliant and free from PVC and mercury.
MOLDED CASE CIRCUIT BREAKER 600V
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 15A; Product Range:PowerPact Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-HDL26015-ND | 20K0019 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal Magnetic, 2P, 15A; Product Range Square D By Schneider Electric |
| Rated Current | 15 amps | 15 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic |
| Features | Trip Indicator | |
| Text for Mounting | Chassis Mount | DIN Rail |
| Manual Actuator Type | Toggle |