RECESSED DOWNLIGHT HOUSING TYPE
12 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
MEDIUM BASE PAR38 METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 5/8 INCH CEILING OPENING SIZE
WHITE PAINTED ALZAK[R] OPEN CONE REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
HDB6 MODEL
Juno Lighting Group
Done
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE
12 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
MEDIUM BASE PAR38 METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 5/8 INCH CEILING OPENING SIZE
WHITE PAINTED ALZAK[R] OPEN CONE REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
HDB6 MODEL
RECESSED DOWNLIGHT HOUSING TYPE
12 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
MEDIUM BASE PAR38 METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 5/8 INCH CEILING OPENING SIZE
WHITE PAINTED ALZAK[R] OPEN CONE REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
HDB6 MODEL
RECESSED DOWNLIGHT HOUSING TYPE
12 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
MEDIUM BASE PAR38 METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 5/8 INCH CEILING OPENING SIZE
WHITE PAINTED ALZAK[R] OPEN CONE REFLECTOR TRIM/REFLECTOR TYPE