Schneider Electric Circuit Breakers HDA36030

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-HDA36030-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-HDA36030-ND
Circuit Breakers 4008-HDA36030-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Molded Case Circuit Breaker, 3 Pole, 30A; Product Range Square D By Schneider Electric - 20K0006 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Circuit Breaker, 3 Pole, 30A; Product Range Square D By Schneider Electric
20K0006
Molded Case Circuit Breaker, 3 Pole, 30A; Product Range Square D By Schneider Electric 20K0006
MOLDED CASE CIRCUIT BREAKER, 3 POLE, 30A; Product Range:PowerPact H Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

MOLDED CASE CIRCUIT BREAKER, 3 POLE, 30A; Product Range:PowerPact H Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57497027 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57497027
Molded Case Circuit Breaker 57497027
CIRCUIT BREAKER, MOLDED CASE, 600V, 30-AMP. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MOLDED CASE, 600V, 30-AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-HDA36030-ND 20K0006 57497027
Product Name Circuit Breakers Molded Case Circuit Breaker, 3 Pole, 30A; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated Current 30 amps 30 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1REC4-66-4-7-60-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Electronic Circuit Breakers - 1236690 - RS Components, Ltd.
Specs
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details
Circuit Breakers - A-0709R -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details