Schneider Electric Circuit Breakers HDA36015

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-HDA36015-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-HDA36015-ND
Circuit Breakers 4008-HDA36015-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Molded Case Circuit Breaker, 3 Pole, 15A; Product Range Square D By Schneider Electric - 20K0003 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Circuit Breaker, 3 Pole, 15A; Product Range Square D By Schneider Electric
20K0003
Molded Case Circuit Breaker, 3 Pole, 15A; Product Range Square D By Schneider Electric 20K0003
MOLDED CASE CIRCUIT BREAKER, 3 POLE, 15A; Product Range:PowerPact H Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

MOLDED CASE CIRCUIT BREAKER, 3 POLE, 15A; Product Range:PowerPact H Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57497012 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57497012
Molded Case Circuit Breaker 57497012
MOLDED CASE CIRCUIT BREAKER, 600V, 15A. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, 600V, 15A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-HDA36015-ND 20K0003 57497012
Product Name Circuit Breakers Molded Case Circuit Breaker, 3 Pole, 15A; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated Current 15 amps 15 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0703L(AUTO RESET) -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 to 24 volts
View Details
Circuit Breakers - 4-1393249-3 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
2 suppliers
Distribution Boards - 117558 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
QMB Series Thermal Circuit Breaker, 15A - QMB-153-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details