Schneider Electric Circuit Breakers HDA260302

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-HDA260302-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-HDA260302-ND
Circuit Breakers 4008-HDA260302-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Molded Case Circuit Breaker, 2 Pole, 30A; Product Range Square D By Schneider Electric - 19K9961 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Circuit Breaker, 2 Pole, 30A; Product Range Square D By Schneider Electric
19K9961
Molded Case Circuit Breaker, 2 Pole, 30A; Product Range Square D By Schneider Electric 19K9961
MOLDED CASE CIRCUIT BREAKER, 2 POLE, 30A; Product Range:PowerPact H Series; Current Rating:30A; No. of Poles:2 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

MOLDED CASE CIRCUIT BREAKER, 2 POLE, 30A; Product Range:PowerPact H Series; Current Rating:30A; No. of Poles:2 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-HDA260302-ND 19K9961
Product Name Circuit Breakers Molded Case Circuit Breaker, 2 Pole, 30A; Product Range Square D By Schneider Electric
Rated Current 30 amps 30 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117182 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - 486-3320-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Manual Actuator Type Other; (Push to Reset)
View Details
2 suppliers
Electronic circuit breaker - 787-3861/400-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers