Juno Lighting Group Hid Recessed Housing HD74-39E-BACSF

Description
RECESSED DOWNLIGHT HOUSING TYPE 11 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4 7/8 INCH CEILING OPENING SIZE BLACK ALZAK[R] LOWER CONE, FACETED SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND HD74 MODEL
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE 11 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4 7/8 INCH CEILING OPENING SIZE BLACK ALZAK[R] LOWER CONE, FACETED SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND HD74 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - HD74-39E-BACSF - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
HD74-39E-BACSF
Hid Recessed Housing HD74-39E-BACSF
RECESSED DOWNLIGHT HOUSING TYPE 11 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4 7/8 INCH CEILING OPENING SIZE BLACK ALZAK[R] LOWER CONE, FACETED SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND HD74 MODEL
  • RECESSED DOWNLIGHT HOUSING TYPE
  • 11 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • T4 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 4 7/8 INCH CEILING OPENING SIZE
  • BLACK ALZAK[R] LOWER CONE, FACETED SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR TRIM/REFLECTOR TYPE
  • INDY[T], JUNO[R] BRAND
  • HD74 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number HD74-39E-BACSF
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details