SAFETY SW, FUSIBLE, 6PST, 100A, 600VAC; Product Range:-; Contact Configuration:6PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:100A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Mechanical Safety Interlock Switches |
| Product Number | 79C8845 |
| Product Name | Safety Sw, Fusible, 6Pst, 100A, 600Vac; Product Range Square D By Schneider Electric |
| Current Rating | 100 amps |