Schneider Electric Safety Sw, Fusible, 6Pst, 100A, 600Vac; Product Range Square D By Schneider Electric H663AWK

Description
SAFETY SW, FUSIBLE, 6PST, 100A, 600VAC; Product Range:-; Contact Configuration:6PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:100A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Description
SAFETY SW, FUSIBLE, 6PST, 100A, 600VAC; Product Range:-; Contact Configuration:6PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:100A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Sw, Fusible, 6Pst, 100A, 600Vac; Product Range Square D By Schneider Electric - 15B9249 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, Fusible, 6Pst, 100A, 600Vac; Product Range Square D By Schneider Electric
15B9249
Safety Sw, Fusible, 6Pst, 100A, 600Vac; Product Range Square D By Schneider Electric 15B9249
SAFETY SW, FUSIBLE, 6PST, 100A, 600VAC; Product Range:-; Contact Configuration:6PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:100A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

SAFETY SW, FUSIBLE, 6PST, 100A, 600VAC; Product Range:-; Contact Configuration:6PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:100A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 15B9249
Product Name Safety Sw, Fusible, 6Pst, 100A, 600Vac; Product Range Square D By Schneider Electric
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 1254369 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details
Interlock Switches - 1882-6070788-ND - DigiKey
Specs
Current Rating 0.2000 amps
Operating Temp -13 to 158 F (-25 to 70 C)
View Details