Schneider Electric Safety Sw, Non-Fusible, 3Pst, 60A/600Vac; Product Range Square D By Schneider Electric H60XFA

Description
SAFETY SW, NON-FUSIBLE, 3PST, 60A/600VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; Contact Voltage DC Max:250V; Contact Current DC Max:60A RoHS Compliant: Yes
Datasheet
Description
SAFETY SW, NON-FUSIBLE, 3PST, 60A/600VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; Contact Voltage DC Max:250V; Contact Current DC Max:60A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Sw, Non-Fusible, 3Pst, 60A/600Vac; Product Range Square D By Schneider Electric - 15B9243 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, Non-Fusible, 3Pst, 60A/600Vac; Product Range Square D By Schneider Electric
15B9243
Safety Sw, Non-Fusible, 3Pst, 60A/600Vac; Product Range Square D By Schneider Electric 15B9243
SAFETY SW, NON-FUSIBLE, 3PST, 60A/600VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; Contact Voltage DC Max:250V; Contact Current DC Max:60A RoHS Compliant: Yes

SAFETY SW, NON-FUSIBLE, 3PST, 60A/600VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; Contact Voltage DC Max:250V; Contact Current DC Max:60A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 15B9243
Product Name Safety Sw, Non-Fusible, 3Pst, 60A/600Vac; Product Range Square D By Schneider Electric
Current Rating 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

440G MT GUARDLOCK - 440G-M3NBBDH-AC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Door Interlock Switches - 8046681 - RS Components, Ltd.
Specs
International Approvals Ip20
View Details
Interlock Switches - 1882-1073209-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details