Schneider Electric Load Break Switch, 3P, 100A, 600V; No. Of Poles Square D By Schneider Electric H363AWK

Description
LOAD BREAK SWITCH, 3P, 100A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 3P, 100A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3P, 100A, 600V; No. Of Poles Square D By Schneider Electric - 15B9178 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3P, 100A, 600V; No. Of Poles Square D By Schneider Electric
15B9178
Load Break Switch, 3P, 100A, 600V; No. Of Poles Square D By Schneider Electric 15B9178
LOAD BREAK SWITCH, 3P, 100A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

LOAD BREAK SWITCH, 3P, 100A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15B9178
Product Name Load Break Switch, 3P, 100A, 600V; No. Of Poles Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details