The Safety Switch, Fusible, 3PST, 60A, 600V (part number 15B9165) is designed for heavy-duty applications, featuring a current rating of 60 A and a voltage rating of 600 V AC/DC. It is suitable for use with three-phase systems and can handle a maximum horsepower of 50 HP at 600 V AC. The switch is constructed with a NEMA 4/4X/5 rated enclosure made of stainless steel 304, ensuring durability and protection against environmental factors. It accommodates wire sizes from AWG 14 to AWG 3 for copper and AWG 12 to AWG 3 for aluminum. The product is UL listed and complies with RoHS directives, making it a reliable choice for engineers seeking a robust safety switch for their projects.
SAFETY SWITCH, FUSIBLE, 3PST, 60A, 600V; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; Contact Voltage DC Max:600V; Contact Current DC Max:60A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Mechanical Safety Interlock Switches |
| Product Number | 15B9165 |
| Product Name | Safety Switch, Fusible, 3Pst, 60A, 600V; Product Range Square D By Schneider Electric |
| Current Rating | 60 amps |