Schneider Electric Safety Sw, Fusible, 3Pst, 30A, 600Vac; Product Range Square D By Schneider Electric H361DSWC

Description
SAFETY SW, FUSIBLE, 3PST, 30A, 600VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:30A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Description
SAFETY SW, FUSIBLE, 3PST, 30A, 600VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:30A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Sw, Fusible, 3Pst, 30A, 600Vac; Product Range Square D By Schneider Electric - 79C8807 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, Fusible, 3Pst, 30A, 600Vac; Product Range Square D By Schneider Electric
79C8807
Safety Sw, Fusible, 3Pst, 30A, 600Vac; Product Range Square D By Schneider Electric 79C8807
SAFETY SW, FUSIBLE, 3PST, 30A, 600VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:30A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

SAFETY SW, FUSIBLE, 3PST, 30A, 600VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:30A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 79C8807
Product Name Safety Sw, Fusible, 3Pst, 30A, 600Vac; Product Range Square D By Schneider Electric
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products