Schneider Electric Safety Switch, 3Pst, 600V, 30A; No. Of Poles Square D By Schneider Electric H361AWK

Description
SAFETY SWITCH, 3PST, 600V, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet
Description
SAFETY SWITCH, 3PST, 600V, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Switch, 3Pst, 600V, 30A; No. Of Poles Square D By Schneider Electric - 15B9131 - Newark, An Avnet Company
Chicago, IL, United States
Safety Switch, 3Pst, 600V, 30A; No. Of Poles Square D By Schneider Electric
15B9131
Safety Switch, 3Pst, 600V, 30A; No. Of Poles Square D By Schneider Electric 15B9131
SAFETY SWITCH, 3PST, 600V, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

SAFETY SWITCH, 3PST, 600V, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15B9131
Product Name Safety Switch, 3Pst, 600V, 30A; No. Of Poles Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Click t-connector - NPKA-T-Q6-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details