SAFETY SW, FUSIBLE, 3PST, 30A, 600VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:30A; Contact Voltage DC Max:250V; Contact Current DC Max:30A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Mechanical Safety Interlock Switches |
| Product Number | 79C8804 |
| Product Name | Safety Sw, Fusible, 3Pst, 30A, 600Vac; Product Range Square D By Schneider Electric |
| Current Rating | 30 amps |