Schneider Electric Safety Sw, Fusible, 3Pst, 1.2Ka, 240Vac; Product Range Square D By Schneider Electric H328AWK

Description
SAFETY SW, FUSIBLE, 3PST, 1.2KA, 240VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:1.2kA; Contact Voltage DC Max:250V; Contact Current DC Max:1.2kA RoHS Compliant: Yes
Datasheet
Description
SAFETY SW, FUSIBLE, 3PST, 1.2KA, 240VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:1.2kA; Contact Voltage DC Max:250V; Contact Current DC Max:1.2kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Sw, Fusible, 3Pst, 1.2Ka, 240Vac; Product Range Square D By Schneider Electric - 89H4839 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, Fusible, 3Pst, 1.2Ka, 240Vac; Product Range Square D By Schneider Electric
89H4839
Safety Sw, Fusible, 3Pst, 1.2Ka, 240Vac; Product Range Square D By Schneider Electric 89H4839
SAFETY SW, FUSIBLE, 3PST, 1.2KA, 240VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:1.2kA; Contact Voltage DC Max:250V; Contact Current DC Max:1.2kA RoHS Compliant: Yes

SAFETY SW, FUSIBLE, 3PST, 1.2KA, 240VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:1.2kA; Contact Voltage DC Max:250V; Contact Current DC Max:1.2kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 89H4839
Product Name Safety Sw, Fusible, 3Pst, 1.2Ka, 240Vac; Product Range Square D By Schneider Electric
Current Rating 1200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 1254434 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details
Interlock Switches - 1882-1059511-ND - DigiKey
Specs
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
Operating Temp -4 to 140 F (-20 to 60 C)
View Details